Balluff, Inc. Proximity Switch BES M08MG1-PSC60F-S04G

Description
DISCONTINUED BY MANUFACTURER, (BES02W3) INDUCTIVE SENSOR, 8 X 66 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=6 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, (BES02W3) INDUCTIVE SENSOR, 8 X 66 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=6 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 38791164 - Radwell International
Willingboro, NJ, United States
Proximity Switch
38791164
Proximity Switch 38791164
DISCONTINUED BY MANUFACTURER, (BES02W3) INDUCTIVE SENSOR, 8 X 66 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=6 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (BES02W3) INDUCTIVE SENSOR, 8 X 66 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=6 MM, NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 38791164
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005040-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3168 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details