Balluff, Inc. Photoelectric BES 517-398-SA3-C

Description
(BES03N5) INDUCTIVE SENSOR, 28 X 10.5 X 16.3 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY
Description
(BES03N5) INDUCTIVE SENSOR, 28 X 10.5 X 16.3 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 55386216 - Radwell International
Willingboro, NJ, United States
Photoelectric
55386216
Photoelectric 55386216
(BES03N5) INDUCTIVE SENSOR, 28 X 10.5 X 16.3 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

(BES03N5) INDUCTIVE SENSOR, 28 X 10.5 X 16.3 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 55386216
Product Name Photoelectric
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLT-SO-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details