Balluff, Inc. Proximity Sensors BES 516-371-G-E5-C-S49

Description
BALLUFF BES 516-371-G-E5-C-S49
Request a Quote
Description
BALLUFF BES 516-371-G-E5-C-S49
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1243735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1243735
Proximity Sensors 1243735
BALLUFF BES 516-371-G-E5-C-S49

BALLUFF BES 516-371-G-E5-C-S49

Supplier's Site
Proximity Switch - 6702717 - Radwell International
Willingboro, NJ, United States
Proximity Switch
6702717
Proximity Switch 6702717
(BES00ZU) INDUCTIVE SENSOR, 6.5 X 45 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

(BES00ZU) INDUCTIVE SENSOR, 6.5 X 45 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE SN=2 MM, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 1243735 6702717
Product Name Proximity Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000504-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Closed
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1062450-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details