Balluff, Inc. Proximity Switch BES 516-357-E5-Y-S4

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, M12X1 HOUSING, NON-FLUSH, 4MM RATED SWITCHING DISTANCE, NPN, NORMALLY OPEN, 10-30 VDC SUPPLY, 400 HZ, IP68, 4-PIN M12 CONNECTOR, (BES030Z). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, M12X1 HOUSING, NON-FLUSH, 4MM RATED SWITCHING DISTANCE, NPN, NORMALLY OPEN, 10-30 VDC SUPPLY, 400 HZ, IP68, 4-PIN M12 CONNECTOR, (BES030Z). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 391937 - Radwell International
Willingboro, NJ, United States
Proximity Switch
391937
Proximity Switch 391937
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, M12X1 HOUSING, NON-FLUSH, 4MM RATED SWITCHING DISTANCE, NPN, NORMALLY OPEN, 10-30 VDC SUPPLY, 400 HZ, IP68, 4-PIN M12 CONNECTOR, (BES030Z). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, M12X1 HOUSING, NON-FLUSH, 4MM RATED SWITCHING DISTANCE, NPN, NORMALLY OPEN, 10-30 VDC SUPPLY, 400 HZ, IP68, 4-PIN M12 CONNECTOR, (BES030Z). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 391937
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Continuous-Time Bipolar Switch - A1203LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal universal controller for industrial applications - confocalDT IFC2422 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details