Balluff, Inc. Proximity Sensors BES 516-356-E5-C-S4

Description
BALLUFF BES 516-356-E5-C-S4
Request a Quote
Description
BALLUFF BES 516-356-E5-C-S4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1243731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1243731
Proximity Sensors 1243731
BALLUFF BES 516-356-E5-C-S4

BALLUFF BES 516-356-E5-C-S4

Supplier's Site
Proximity Switch - 391925 - Radwell International
Willingboro, NJ, United States
Proximity Switch
391925
Proximity Switch 391925
INDUCTIVE SENSOR, 4 MM RANGE, 10-30 VDC, 2500 HZ, PNP, N/O, M12 MALE 4 PIN CONNECTOR, NON-FLUSH, -25 TO +70 DEGREE C, IP68, (BES00UY). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 4 MM RANGE, 10-30 VDC, 2500 HZ, PNP, N/O, M12 MALE 4 PIN CONNECTOR, NON-FLUSH, -25 TO +70 DEGREE C, IP68, (BES00UY). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
BALLUFF Sensors & Switches BES 516-356-E5-C-S4

BALLUFF Sensors & Switches BES 516-356-E5-C-S4

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1243731 391925
Product Name Proximity Sensors Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3575 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensor ICs - 1760820 - RS Components, Ltd.
Specs
Electrical Output Voltage; Current
Height 0.1886 inch (4.79 mm)
Length 0.4724 inch (12 mm)
View Details