Balluff, Inc. BES 516-324-G-E4-C-S49-00,3

Description
This range of M8 cylindrical inductive proximity sensors from the BALLUFF BES series are designed to be used in a wide variety of metal detection applications with in industrial environments. Pre cabled or connector. Flush shielded or non-flush unshielded. 3 wire DC configuration Body Style = Barrel Thread Size = M8 x 1 Output Type = PNP-NO Detection Range = Maximum of 2 mm Terminal Type = 4-Pin M8 Connector with Cable Supply Voltage = 10 - 30 V dc Length = 30mm Maximum DC Voltage = 30V Mounting Type = Flush Mount IP Rating = IP68
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1243733 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of M8 cylindrical inductive proximity sensors from the BALLUFF BES series are designed to be used in a wide variety of metal detection applications with in industrial environments. Pre cabled or connector. Flush shielded or non-flush unshielded. 3 wire DC configuration Body Style = Barrel Thread Size = M8 x 1 Output Type = PNP-NO Detection Range = Maximum of 2 mm Terminal Type = 4-Pin M8 Connector with Cable Supply Voltage = 10 - 30 V dc Length = 30mm Maximum DC Voltage = 30V Mounting Type = Flush Mount IP Rating = IP68

This range of M8 cylindrical inductive proximity sensors from the BALLUFF BES series are designed to be used in a wide variety of metal detection applications with in industrial environments.
Pre cabled or connector. Flush shielded or non-flush unshielded. 3 wire DC configuration
Body Style = Barrel
Thread Size = M8 x 1
Output Type = PNP-NO
Detection Range = Maximum of 2 mm
Terminal Type = 4-Pin M8 Connector with Cable
Supply Voltage = 10 - 30 V dc
Length = 30mm
Maximum DC Voltage = 30V
Mounting Type = Flush Mount
IP Rating = IP68

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1243733
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Flange Mounting Hall Effect Sensor - 55100-AP - Littelfuse, Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 212 F (-40 to 100 C)
Electrical Output Voltage
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details