Balluff, Inc. Proximity Switch BES 516-3023-E4-C-PU-05

Description
INDUCTIVE SENSOR, 0.8 MM RANGE, 10-30 VDC, 5000 HZ, NPN, N/C, 5 M CABLE LENGTH, FLUSH MOUNT, STAINLESS STEEL HOUSING MATERIAL, -25 TO +70 DEGREE C, IP67, BES00L7. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 0.8 MM RANGE, 10-30 VDC, 5000 HZ, NPN, N/C, 5 M CABLE LENGTH, FLUSH MOUNT, STAINLESS STEEL HOUSING MATERIAL, -25 TO +70 DEGREE C, IP67, BES00L7. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 20556703 - Radwell International
Willingboro, NJ, United States
Proximity Switch
20556703
Proximity Switch 20556703
INDUCTIVE SENSOR, 0.8 MM RANGE, 10-30 VDC, 5000 HZ, NPN, N/C, 5 M CABLE LENGTH, FLUSH MOUNT, STAINLESS STEEL HOUSING MATERIAL, -25 TO +70 DEGREE C, IP67, BES00L7. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 0.8 MM RANGE, 10-30 VDC, 5000 HZ, NPN, N/C, 5 M CABLE LENGTH, FLUSH MOUNT, STAINLESS STEEL HOUSING MATERIAL, -25 TO +70 DEGREE C, IP67, BES00L7. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 20556703
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal miniature sensor - confocalDT IFS2402/90-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0984 to 0.1575 inch (2.5 to 4 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details