Balluff, Inc. Proximity Switch BES-516-300S166

Description
PROXIMITY SWITCH 10-30VDC 200MA 1.5MM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 10-30VDC 200MA 1.5MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 126533 - Radwell International
Willingboro, NJ, United States
Proximity Switch
126533
Proximity Switch 126533
PROXIMITY SWITCH 10-30VDC 200MA 1.5MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 10-30VDC 200MA 1.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 126533
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-V3B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3884 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
ANSI Street Lighting Photocells - 467894-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details