Balluff, Inc. Proximity Sensors BCS G04T4D-XXS10C-EP02-GZ01-002

Description
BALLUFF BCS G04T4D-XXS10C-EP02-G Z01-002
Request a Quote
Description
BALLUFF BCS G04T4D-XXS10C-EP02-G Z01-002
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9027388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
9027388
Proximity Sensors 9027388
BALLUFF BCS G04T4D-XXS10C-EP02-G Z01-002

BALLUFF BCS G04T4D-XXS10C-EP02-GZ01-002

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 9027388
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric Proximity Sensors - 5000002611-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details