Badger Meter Manifold System

Description
Cox turbine flow meter Manifold Systems are designed for applications where extremely wide rangeability, automatic operation, and high accuracy are required, such as in jet engine cells, fuel control stands and flow meter calibration devices. Wide Rangeability. High Accuracy. With the Series 44 M, flow ranges of 100:1, 1000:1 or higher are available for high-pressure systems. The system consists of a stainless steel manifold with flow straightening sections, two or three turbine flow meters and one (or two in a three-element system) air-operated electrically controlled shutoff valve. Operation of the manifold system is automatic and fail-safe as normally open valves are used.
Datasheet
Description
Cox turbine flow meter Manifold Systems are designed for applications where extremely wide rangeability, automatic operation, and high accuracy are required, such as in jet engine cells, fuel control stands and flow meter calibration devices. Wide Rangeability. High Accuracy. With the Series 44 M, flow ranges of 100:1, 1000:1 or higher are available for high-pressure systems. The system consists of a stainless steel manifold with flow straightening sections, two or three turbine flow meters and one (or two in a three-element system) air-operated electrically controlled shutoff valve. Operation of the manifold system is automatic and fail-safe as normally open valves are used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold System -  - Badger Meter
Milwaukee, WI, United States
Manifold System
Manifold System
Cox turbine flow meter Manifold Systems are designed for applications where extremely wide rangeability, automatic operation, and high accuracy are required, such as in jet engine cells, fuel control stands and flow meter calibration devices. Wide Rangeability. High Accuracy. With the Series 44 M, flow ranges of 100:1, 1000:1 or higher are available for high-pressure systems. The system consists of a stainless steel manifold with flow straightening sections, two or three turbine flow meters and one (or two in a three-element system) air-operated electrically controlled shutoff valve. Operation of the manifold system is automatic and fail-safe as normally open valves are used.

Cox turbine flow meter Manifold Systems are designed for applications where extremely wide rangeability, automatic operation, and high accuracy are required, such as in jet engine cells, fuel control stands and flow meter calibration devices.

Wide Rangeability. High Accuracy.


With the Series 44 M, flow ranges of 100:1, 1000:1 or higher are available for high-pressure systems. The system consists of a stainless steel manifold with flow straightening sections, two or three turbine flow meters and one (or two in a three-element system) air-operated electrically controlled shutoff valve. Operation of the manifold system is automatic and fail-safe as normally open valves are used.

Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Manifolds and Manifold Systems
Product Name Manifold System
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Branching module - FRM-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Die-cast zinc
Liquid Flow 5280 GPM (20000 L/min)
View Details
2 suppliers
Manifold With Flow Control - BNV-2 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 2
Outlet 2
View Details