| A worldwide reputation of know-how for more than 50 years | |
| A range from 10A to 63A (panel mount or enclosed) | |
| More than 50,000 different electrical diagrams available | |
| Numerous specific functions and special engravings |
| BACO Controls, Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | ZZ11GXQ |
| Product Name | Cam Switch |
| Actuator Type | Knobbed Shaft |
| Current Rating | 25.0 amps |
| Base Material | Thermoplastic / Plastic |
| Actuator Material | Thermoplastic / Plastic |
| Angle of Throw | 45 degrees |