BACO Controls, Inc. Cam Switch - PR26 Series ZS4EV733

Description
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
Datasheet
Description
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Switch - PR26 Series - ZS4EV733 - BACO Controls, Inc.
Baldwinsville, NY, USA
Cam Switch - PR26 Series
ZS4EV733
Cam Switch - PR26 Series ZS4EV733
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
A worldwide reputation of know-how for more than 50 years
A range from 10A to 63A (panel mount or enclosed)
More than 50,000 different electrical diagrams available
Numerous specific functions and special engravings
Supplier's Site Datasheet

Technical Specifications

  BACO Controls, Inc.
Product Category Rotary Switches
Product Number ZS4EV733
Product Name Cam Switch - PR26 Series
Actuator Type Knobbed Shaft
Current Rating 25.0 amps
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Angle of Throw 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC521 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7030 - Newark, An Avnet Company
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
Number of Poles 16 poles
View Details
2 suppliers
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers