BACO Controls, Inc. Non Illuminated Selector Switch T11KS08

Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Datasheet
Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch - T11KS08 - BACO Controls, Inc.
Baldwinsville, NY, USA
Non Illuminated Selector Switch
T11KS08
Non Illuminated Selector Switch T11KS08
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
22mm and 30mm sizes
Excellent modularity for a large choice of combinations with a minimum number of items
Customized products to meet the most specific needs
Supplier's Site Datasheet

Technical Specifications

  BACO Controls, Inc.
Product Category Rotary Switches
Product Number T11KS08
Product Name Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Angle of Throw 45 degrees
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWS32.1V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Half-Inch Diameter Process Sealed Rotary - MRA206-BC - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
3 suppliers