BACO Controls, Inc. Cam Switch - PR12 Series NS3XV483-IP65

Description
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
Datasheet
Description
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Switch - PR12 Series - NS3XV483-IP65 - BACO Controls, Inc.
Baldwinsville, NY, USA
Cam Switch - PR12 Series
NS3XV483-IP65
Cam Switch - PR12 Series NS3XV483-IP65
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
A worldwide reputation of know-how for more than 50 years
A range from 10A to 63A (panel mount or enclosed)
More than 50,000 different electrical diagrams available
Numerous specific functions and special engravings
Supplier's Site Datasheet

Technical Specifications

  BACO Controls, Inc.
Product Category Rotary Switches
Product Number NS3XV483-IP65
Product Name Cam Switch - PR12 Series
Actuator Type Knobbed Shaft
Current Rating 12.0 amps
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Angle of Throw 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-414-130-R-901-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
H program - HWS - Step selector switch - HWSE7.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 7
View Details
Rotary Switches - 1758668 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details