BACO Controls, Inc. Control Stations LBX10110

Description
IP66 spring return start station
Request a Quote
Description
IP66 spring return start station
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Stations - 259930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Stations
259930
Control Stations 259930
IP66 spring return start station

IP66 spring return start station

Supplier's Site
Pushbutton - 11485731 - Radwell International
Willingboro, NJ, United States
Pushbutton
11485731
Pushbutton 11485731
CONTROL STATION, PUSH BUTTON CONTROL, SPRING RETURN, 22 MM CUTOUT, GREEN, FLUSH, 1-NORMALLY OPEN CONTACT, START SYMBOL, IP66 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

CONTROL STATION, PUSH BUTTON CONTROL, SPRING RETURN, 22 MM CUTOUT, GREEN, FLUSH, 1-NORMALLY OPEN CONTACT, START SYMBOL, IP66 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Pushbutton Switches Touch Switches and Tactile Switches
Product Number 259930 11485731
Product Name Control Stations Pushbutton
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3360-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers
Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers