BACO Controls, Inc. Wall Boxes LBX0200

Description
2 command points
Request a Quote
Description
2 command points
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2884717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2884717
Wall Boxes 2884717
2 command points

2 command points

Supplier's Site
Enclosure - 42902406 - Radwell International
Willingboro, NJ, United States
Enclosure
42902406
Enclosure 42902406
ENCLOSURE ,22MM 2 HOLE EMPTY ENCLOSURE, GREY, COVER BLACK BASE. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE ,22MM 2 HOLE EMPTY ENCLOSURE, GREY, COVER BLACK BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2884717 42902406
Product Name Wall Boxes Enclosure
Type Junction Box Junction Box
Width 2.91 inch (74 mm)
Depth 1.89 inch (47.9 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1414GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details