BACO Controls, Inc. 22mm USB Adapter L21VB03

Description
Technical characteristics: Rated insulation voltage: 5VAC/DC Mechanical service life of interfaces: ≥ 750 insertions Any mounting position allowed Installed through a ø22mm drilled hole with a threaded fixing ring (Tmax = 2.3Nm) Transmission characteristics for: 5Gbps (625MB/sec) Rated current: 1.8 A Insulation resistance: ≥ 100MOhm Contact resistance: ≤ 30mOhm USB class: 3.0 (backward compatible with USB class 2.0) Ambient conditions: Operating temperature: ‐ 25...+70 °C Storage temperature: ‐ 40...+85°C Protection rating: Per IEC/EN: IP65 (front with cap mounted) Per IEC/EN: IP20 (back) Per UL: types 1, 2, 3R, 4, 4X, 12, 12K (front with cap mounted) Materials: Polyamide Certifications and conformity: Approvals: cULus Compliant with standards: IEC/EN 60947 ‐ 5 ‐ 1.
Description
Technical characteristics: Rated insulation voltage: 5VAC/DC Mechanical service life of interfaces: ≥ 750 insertions Any mounting position allowed Installed through a ø22mm drilled hole with a threaded fixing ring (Tmax = 2.3Nm) Transmission characteristics for: 5Gbps (625MB/sec) Rated current: 1.8 A Insulation resistance: ≥ 100MOhm Contact resistance: ≤ 30mOhm USB class: 3.0 (backward compatible with USB class 2.0) Ambient conditions: Operating temperature: ‐ 25...+70 °C Storage temperature: ‐ 40...+85°C Protection rating: Per IEC/EN: IP65 (front with cap mounted) Per IEC/EN: IP20 (back) Per UL: types 1, 2, 3R, 4, 4X, 12, 12K (front with cap mounted) Materials: Polyamide Certifications and conformity: Approvals: cULus Compliant with standards: IEC/EN 60947 ‐ 5 ‐ 1.

Suppliers

Company
Product
Description
Supplier Links
22mm USB Adapter - L21VB03 - BACO Controls, Inc.
Baldwinsville, NY, USA
22mm USB Adapter
L21VB03
22mm USB Adapter L21VB03
Technical characteristics: Rated insulation voltage: 5VAC/DC Mechanical service life of interfaces: ≥ 750 insertions Any mounting position allowed Installed through a ø22mm drilled hole with a threaded fixing ring (Tmax = 2.3Nm) Transmission characteristics for: 5Gbps (625MB/sec) Rated current: 1.8 A Insulation resistance: ≥ 100MOhm Contact resistance: ≤ 30mOhm USB class: 3.0 (backward compatible with USB class 2.0) Ambient conditions: Operating temperature: ‐ 25...+70 °C Storage temperature: ‐ 40...+85°C Protection rating: Per IEC/EN: IP65 (front with cap mounted) Per IEC/EN: IP20 (back) Per UL: types 1, 2, 3R, 4, 4X, 12, 12K (front with cap mounted) Materials: Polyamide Certifications and conformity: Approvals: cULus Compliant with standards: IEC/EN 60947 ‐ 5 ‐ 1.

Technical characteristics:

Rated insulation voltage: 5VAC/DC

Mechanical service life of interfaces: ≥ 750 insertions

Any mounting position allowed

Installed through a Ø22mm drilled hole with a threaded fixing ring (Tmax = 2.3Nm)

Transmission characteristics for: 5Gbps (625MB/sec)

Rated current: 1.8 A

Insulation resistance: ≥ 100MOhm

Contact resistance: ≤ 30mOhm

USB class: 3.0 (backward compatible with USB class 2.0)

Ambient conditions:

  • Operating temperature: ‐ 25...+70 °C
  • Storage temperature: ‐ 40...+85°C

Protection rating:

  • Per IEC/EN: IP65 (front with cap mounted)
  • Per IEC/EN: IP20 (back)
  • Per UL: types 1, 2, 3R, 4, 4X, 12, 12K (front with cap mounted)

Materials:

Polyamide

Certifications and conformity:

Approvals: cULus

Compliant with standards: IEC/EN 60947 ‐ 5 ‐ 1.

Supplier's Site

Technical Specifications

  BACO Controls, Inc.
Product Category Electrical Connectors
Product Number L21VB03
Product Name 22mm USB Adapter
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1223030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details