BACO Controls, Inc. Selector Switch L21NJ00

Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Datasheet
Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - L21NJ00 - BACO Controls, Inc.
Baldwinsville, NY, USA
Selector Switch
L21NJ00
Selector Switch L21NJ00
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
22mm and 30mm sizes
Excellent modularity for a large choice of combinations with a minimum number of items
Customized products to meet the most specific needs
Supplier's Site Datasheet

Technical Specifications

  BACO Controls, Inc.
Product Category Rotary Switches
Product Number L21NJ00
Product Name Selector Switch
Actuator Type Keylock
Base Material Thermoplastic / Plastic
Actuator Material Metallic
Angle of Throw 45 degrees
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2430 - Newark, An Avnet Company
Specs
Current Rating 2.0 amps
AC Voltage Rating 115 volts
Angle of Throw 15 degrees
View Details
R program - RWSE - Step switch - RWSE - Step switch - RWSE4K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 4
Operating Temperature 32 to 176 F (0 to 80 C)
View Details
SWITCH KEYLOCK 2POS SPDT 3A 250V - CKL12BTW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
5 suppliers