BACO Controls, Inc. Adjustable Mechanical Push/Reset Button L21HB04

Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Datasheet
Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Mechanical Push/Reset Button - L21HB04 - BACO Controls, Inc.
Baldwinsville, NY, USA
Adjustable Mechanical Push/Reset Button
L21HB04
Adjustable Mechanical Push/Reset Button L21HB04
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
22mm and 30mm sizes
Excellent modularity for a large choice of combinations with a minimum number of items
Customized products to meet the most specific needs
Supplier's Site Datasheet

Technical Specifications

  BACO Controls, Inc.
Product Category Pushbutton Switches
Product Number L21HB04
Product Name Adjustable Mechanical Push/Reset Button
Actuator Specifications Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Micro switches - M 660 - M 660-11-2-Y -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details