| 22mm and 30mm sizes |
| Excellent modularity for a large choice of combinations with a minimum number of items |
| Customized products to meet the most specific needs |
MOMENTARY PUSHBUTTON, 22 MM, 40 MM MUSHROOM, BLACK, CHROME BEZEL, 1 NC CONTACT. FREE 2 YEAR RADWELL WARRANTY
| BACO Controls, Inc. | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | L21AD03 | 42893080 |
| Product Name | Non Illuminated Push-Buttons | Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Quick Connect/Blade (optional feature); Straight PC Pins (optional feature) | |
| Features | Is UL listed |