BACO Controls, Inc. Contactor 33S10

Description
CONTACT BLOCK, 1NO, SCREW TERMINAL, 10A, 600V. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT BLOCK, 1NO, SCREW TERMINAL, 10A, 600V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 42657861 - Radwell International
Willingboro, NJ, United States
Contactor
42657861
Contactor 42657861
CONTACT BLOCK, 1NO, SCREW TERMINAL, 10A, 600V. FREE 2 YEAR RADWELL WARRANTY

CONTACT BLOCK, 1NO, SCREW TERMINAL, 10A, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
BACO CONTROLS Contactors & Starters 33S10

BACO CONTROLS Contactors & Starters 33S10

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 42657861
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09VA10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Motor Starters - 2275225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
Contactor - 141788147 - Radwell International
Sensata Technologies
Specs
Control Voltage 32 volts
View Details