B&R Industrial Automation Corp. Servo Motor 8MSA3L.E0-30

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 8MS SERIES, SYNCHRONOUS, THREE-PHASE, SELF-COOLING, SIZE 3, LARGE RATED TORQUE, ENDAT SINGLE-TURN, 512 LINE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 8MS SERIES, SYNCHRONOUS, THREE-PHASE, SELF-COOLING, SIZE 3, LARGE RATED TORQUE, ENDAT SINGLE-TURN, 512 LINE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 24398547 - Radwell International
Willingboro, NJ, United States
Servo Motor
24398547
Servo Motor 24398547
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 8MS SERIES, SYNCHRONOUS, THREE-PHASE, SELF-COOLING, SIZE 3, LARGE RATED TORQUE, ENDAT SINGLE-TURN, 512 LINE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 8MS SERIES, SYNCHRONOUS, THREE-PHASE, SELF-COOLING, SIZE 3, LARGE RATED TORQUE, ENDAT SINGLE-TURN, 512 LINE, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 24398547
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120704853 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4530F-RK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 4490 ... BS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 10.7 in-oz/amp (75.6 mN-m/amp)
View Details
100mm mini linear servo - P16-100-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details