The RSH8E-030_ is a DC 2-Wire Detector designed for use in remote sensor systems, capable of connecting up to eight sensors. It operates at a drive voltage of 24V DC ± 10% and has a maximum load current of 50mA per output, with a frequency of operation of 20Hz. The device features an operating temperature range of 0 to +50°C and is rated with an IP67 protection class, making it suitable for various industrial environments. The detector is constructed with a nickel-plated brass housing and a nylon 12 active face, ensuring durability. It weighs 160 grams for the body and an additional 75 grams per 2-meter cable. The product is compatible with both NPN and PNP output configurations, allowing flexibility in integration with different systems. The RSH8E-030_ is designed to minimize interference from surrounding metal and is suitable for applications requiring reliable signal transmission in dynamic environments.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part.
Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.
DC-3Wire type: Standard switches can be used for DC-3Wire type
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part.
Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.
DC-2Wire type: Possible to connect with DC2W or mechanical limit switch through resistance.
| B&Plus USA, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | RSH8E-030_ |
| Product Name | DC 3-Wire Detector |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.3150 inch (8 mm) |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) |