B&Plus USA, Inc. DC 3-Wire Detector RSH16TB-030_

Description
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type
Datasheet
Description
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC 3-Wire Detector - RSH16TB-030_ - B&Plus USA, Inc.
Torrance, CA, USA
DC 3-Wire Detector
RSH16TB-030_
DC 3-Wire Detector RSH16TB-030_
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part.
Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.

DC-3Wire type: Standard switches can be used for DC-3Wire type

Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number RSH16TB-030_
Product Name DC 3-Wire Detector
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
Operating Temperature 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity sensor - SIEH-M12B-PS-S-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000005429-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details