The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part.
Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.
DC-2Wire type: Possible to connect with DC2W or mechanical limit switch through resistance.
| B&Plus USA, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | RS02T-018-J_ |
| Product Name | Thermocouple Sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.1575 inch (4 mm) |
| Operating Temperature | 32 to 176 F (0.0 to 80 C) |