B&Plus USA, Inc. DC 3-Wire Detector RPEA-1803_

Description
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type
Description
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type
Datasheet
Datasheet Summary
Powered by GS/AI

The DC 3-Wire Detector, part number RPEA-1803_, from B Plus USA is designed for use in remote sensor systems, accommodating up to four sensors. It operates at a distance of 0.5 to 3 mm and features a switch signal output. The device requires an operational voltage of 24V DC ± 5% and has a current consumption of up to 170 mA. Each output can handle a maximum load current of 50 mA, with a frequency of operation at 30 Hz.

The detector is constructed with a nickel-plated brass housing and a nylon 12 active face, providing durability with an IP67 protection class, making it suitable for various environments. It operates within a temperature range of 0 to +50°C. The product includes a PUR cable with a diameter of 6.3 mm and is available in configurations for both NPN and PNP output types. The total weight of the device is 150 g, including a 2 m cable. This product is suitable for applications requiring reliable signal transmission in dynamic environments.

Datasheet Summary
Powered by GS/AI

The DC 3-Wire Detector, part number RPEA-1803_, from B Plus USA is designed for use in remote sensor systems, accommodating up to four sensors. It operates at a distance of 0.5 to 3 mm and features a switch signal output. The device requires an operational voltage of 24V DC ± 5% and has a current consumption of up to 170 mA. Each output can handle a maximum load current of 50 mA, with a frequency of operation at 30 Hz.

The detector is constructed with a nickel-plated brass housing and a nylon 12 active face, providing durability with an IP67 protection class, making it suitable for various environments. It operates within a temperature range of 0 to +50°C. The product includes a PUR cable with a diameter of 6.3 mm and is available in configurations for both NPN and PNP output types. The total weight of the device is 150 g, including a 2 m cable. This product is suitable for applications requiring reliable signal transmission in dynamic environments.

Suppliers

Company
Product
Description
Supplier Links
DC 3-Wire Detector - RPEA-1803_ - B&Plus USA, Inc.
Torrance, CA, USA
DC 3-Wire Detector
RPEA-1803_
DC 3-Wire Detector RPEA-1803_
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part.
Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.

DC-3Wire type: Standard switches can be used for DC-3Wire type

Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number RPEA-1803_
Product Name DC 3-Wire Detector
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
Operating Temperature 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 208308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity Sensors - 2093488 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details