B&Plus USA, Inc. DC 3-Wire Detector RGPT-9012_

Description
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type
Datasheet
Description
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC 3-Wire Detector - RGPT-9012_ - B&Plus USA, Inc.
Torrance, CA, USA
DC 3-Wire Detector
RGPT-9012_
DC 3-Wire Detector RGPT-9012_
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part.
Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.

DC-3Wire type: Standard switches can be used for DC-3Wire type

Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number RGPT-9012_
Product Name DC 3-Wire Detector
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.4724 inch (12 mm)
Operating Temperature 32 to 122 F (0.0 to 50 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cylindrical Inductive Proximity Sensors - 9932-0365 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details