B&Plus USA, Inc. MLS-12 Series Square Wave/ Incremental Wire Encoder MLS-12-001-250

Description
MLS-12 Series Square Wave/ Incremental Encoder Smallest in the series: Outside dimensions 23 x 24 x 25 (H) Stroke: 250mm Resolution: Selection from among 1, 0.2, 0.1, and 0.04 mm Lightweight: 60g
Datasheet
Description
MLS-12 Series Square Wave/ Incremental Encoder Smallest in the series: Outside dimensions 23 x 24 x 25 (H) Stroke: 250mm Resolution: Selection from among 1, 0.2, 0.1, and 0.04 mm Lightweight: 60g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLS-12 Series Square Wave/ Incremental Wire Encoder - MLS-12-001-250 - B&Plus USA, Inc.
Torrance, CA, USA
MLS-12 Series Square Wave/ Incremental Wire Encoder
MLS-12-001-250
MLS-12 Series Square Wave/ Incremental Wire Encoder MLS-12-001-250
MLS-12 Series Square Wave/ Incremental Encoder Smallest in the series: Outside dimensions 23 x 24 x 25 (H) Stroke: 250mm Resolution: Selection from among 1, 0.2, 0.1, and 0.04 mm Lightweight: 60g

MLS-12 Series

Square Wave/ Incremental Encoder

  • Smallest in the series: Outside dimensions 23 x 24 x 25 (H)
  • Stroke: 250mm
  • Resolution: Selection from among 1, 0.2, 0.1, and 0.04 mm
  • Lightweight: 60g
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Linear Position Sensors
Product Number MLS-12-001-250
Product Name MLS-12 Series Square Wave/ Incremental Wire Encoder
Sensor Technology String Potentiomenter; Linear Encoder
Body Shape Cylindrical
Measurement Range 9.84 inch (250 mm)
Resolution 0.0400 to 0.1000 mm (0.0016 to 0.0039 inches)
Sampling Frequency 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1104LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details