B&Plus USA, Inc. Standard Type Inductive Proximity Switches BR3-1805D1

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BR3-1805D1 - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BR3-1805D1
Standard Type Inductive Proximity Switches BR3-1805D1
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BR3-1805D1
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2037026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity Sensors - 2669792 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.81 inch (46 mm)
Width 0.3150 inch (8 mm)
View Details
2 suppliers