B&Plus USA, Inc. Standard Type Inductive Proximity Switches BR3-0801D1

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BR3-0801D1 - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BR3-0801D1
Standard Type Inductive Proximity Switches BR3-0801D1
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BR3-0801D1
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details