B&Plus USA, Inc. Standard Type Inductive Proximity Switches BES516-437-E3R

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BES516-437-E3R is a standard type inductive proximity switch designed for reliable operation in various environments. It features a housing size of M18 x 1 and is classified as a non-shielded sensor with a rated operating distance of 8mm and an assured operating distance of 0 to 6.4mm. The switch operates within a rated operational voltage range of 100 to 225V AC at a frequency of 40 to 60Hz, with a supply voltage of 90 to 250V AC. The device has a rated operational current of 5 to 250mA and a maximum voltage drop of 8.5V. It can handle an inrush current of up to 2A for less than 20ms and has an off-state current of 1.0 to 3.0mA. The ambient temperature range for operation is -25 to +70 degrees Celsius, and it has a frequency of operation of 5Hz. The switch is constructed from nickel-plated brass and polypropylene, providing durability and resistance to environmental factors, with a protection class rating of IP67. It is available with PVC cable options in lengths of 2m, 3m, or 5m. This product is suitable for applications requiring reliable sensing capabilities in industrial settings.

Datasheet Summary
Powered by GS/AI

The BES516-437-E3R is a standard type inductive proximity switch designed for reliable operation in various environments. It features a housing size of M18 x 1 and is classified as a non-shielded sensor with a rated operating distance of 8mm and an assured operating distance of 0 to 6.4mm. The switch operates within a rated operational voltage range of 100 to 225V AC at a frequency of 40 to 60Hz, with a supply voltage of 90 to 250V AC. The device has a rated operational current of 5 to 250mA and a maximum voltage drop of 8.5V. It can handle an inrush current of up to 2A for less than 20ms and has an off-state current of 1.0 to 3.0mA. The ambient temperature range for operation is -25 to +70 degrees Celsius, and it has a frequency of operation of 5Hz. The switch is constructed from nickel-plated brass and polypropylene, providing durability and resistance to environmental factors, with a protection class rating of IP67. It is available with PVC cable options in lengths of 2m, 3m, or 5m. This product is suitable for applications requiring reliable sensing capabilities in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BES516-437-E3R - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BES516-437-E3R
Standard Type Inductive Proximity Switches BES516-437-E3R
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BES516-437-E3R
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1068251-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details