B&Plus USA, Inc. Standard Type Inductive Proximity Switches BES516-325-E3R

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BES516-325-E3R is a standard type inductive proximity switch designed for reliable operation in various environments. It features a rated operating distance of 2 mm and an assured operating distance of 1.6 mm, making it suitable for detecting metallic objects. The switch operates on a voltage range of 12 to 24 V DC with a supply voltage tolerance of 10 to 30 V DC. It has a rated operational current of 200 mA and a voltage drop of less than or equal to 1.5 V. This proximity switch is constructed with a nickel-plated brass housing and has an IP67 protection class, ensuring resistance to dust and water ingress. The ambient temperature range for operation is between -25 to +70 degrees Celsius. The device includes circuit protection against polarity and short circuits, enhancing its durability in industrial applications. The connection type is cable, with options for PVC sheathing and lengths of 2m, 3m, or 5m. The product also features a function indication for operational status.

Datasheet Summary
Powered by GS/AI

The BES516-325-E3R is a standard type inductive proximity switch designed for reliable operation in various environments. It features a rated operating distance of 2 mm and an assured operating distance of 1.6 mm, making it suitable for detecting metallic objects. The switch operates on a voltage range of 12 to 24 V DC with a supply voltage tolerance of 10 to 30 V DC. It has a rated operational current of 200 mA and a voltage drop of less than or equal to 1.5 V. This proximity switch is constructed with a nickel-plated brass housing and has an IP67 protection class, ensuring resistance to dust and water ingress. The ambient temperature range for operation is between -25 to +70 degrees Celsius. The device includes circuit protection against polarity and short circuits, enhancing its durability in industrial applications. The connection type is cable, with options for PVC sheathing and lengths of 2m, 3m, or 5m. The product also features a function indication for operational status.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BES516-325-E3R - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BES516-325-E3R
Standard Type Inductive Proximity Switches BES516-325-E3R
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BES516-325-E3R
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3293 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers