B&Plus USA, Inc. Standard Type Inductive Proximity Switches BC5-3010P

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BC5-3010P is a standard type inductive proximity switch designed for reliable operation in various environments. It operates on a rated voltage of 12 to 24V DC with a supply voltage range of 10 to 30V DC. The device features a rated operational current of 130mA and a voltage drop of less than or equal to 3.5V. It has a maximum frequency of operation of 300Hz and is capable of withstanding ambient temperatures ranging from -25 to +70 degrees Celsius. This proximity switch is constructed from nickel-plated brass and polypropylene, providing durability and resistance to environmental factors. It has a protection class of IP67, ensuring it is dust-tight and can withstand immersion in water. The BC5-3010P includes circuit protection against polarity and short circuits, enhancing its reliability in industrial applications. The sensor is available with various cable lengths and outer sheath materials, allowing for customization based on installation requirements.

Datasheet Summary
Powered by GS/AI

The BC5-3010P is a standard type inductive proximity switch designed for reliable operation in various environments. It operates on a rated voltage of 12 to 24V DC with a supply voltage range of 10 to 30V DC. The device features a rated operational current of 130mA and a voltage drop of less than or equal to 3.5V. It has a maximum frequency of operation of 300Hz and is capable of withstanding ambient temperatures ranging from -25 to +70 degrees Celsius. This proximity switch is constructed from nickel-plated brass and polypropylene, providing durability and resistance to environmental factors. It has a protection class of IP67, ensuring it is dust-tight and can withstand immersion in water. The BC5-3010P includes circuit protection against polarity and short circuits, enhancing its reliability in industrial applications. The sensor is available with various cable lengths and outer sheath materials, allowing for customization based on installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BC5-3010P - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BC5-3010P
Standard Type Inductive Proximity Switches BC5-3010P
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BC5-3010P
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity Sensors - Industrial - 1882-1040841-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers