B&Plus USA, Inc. Standard Type Inductive Proximity Switches BC5-1204N

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BC5-1204N is a standard type inductive proximity switch designed for reliable operation in various environments. It features a non-shielded M12 x 1 housing and has a rated operating distance of 4mm with an assured operating distance of 0 to 3.2mm. The switch operates on a supply voltage of 10 to 30V DC and has a rated operational current of 200mA. It is equipped with circuit protection against polarity and short circuits, ensuring durability and safety in applications. The ambient temperature range for the BC5-1204N is -25 to +70 degrees Celsius, making it suitable for a wide range of industrial conditions. The device has a protection class of IP67, indicating it is dust-tight and can withstand immersion in water. The housing is made of nickel-plated brass, contributing to its robustness. The switch also includes a function indication feature and operates at a frequency of up to 400Hz. The connection options include cable with PVC outer sheath, available in lengths of 2m, 3m, or 5m.

Datasheet Summary
Powered by GS/AI

The BC5-1204N is a standard type inductive proximity switch designed for reliable operation in various environments. It features a non-shielded M12 x 1 housing and has a rated operating distance of 4mm with an assured operating distance of 0 to 3.2mm. The switch operates on a supply voltage of 10 to 30V DC and has a rated operational current of 200mA. It is equipped with circuit protection against polarity and short circuits, ensuring durability and safety in applications. The ambient temperature range for the BC5-1204N is -25 to +70 degrees Celsius, making it suitable for a wide range of industrial conditions. The device has a protection class of IP67, indicating it is dust-tight and can withstand immersion in water. The housing is made of nickel-plated brass, contributing to its robustness. The switch also includes a function indication feature and operates at a frequency of up to 400Hz. The connection options include cable with PVC outer sheath, available in lengths of 2m, 3m, or 5m.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BC5-1204N - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BC5-1204N
Standard Type Inductive Proximity Switches BC5-1204N
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BC5-1204N
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity Sensors - Industrial - 1882-1040747-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers