B&K Precision Pwr Supply Cal W/d, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision XLN6024 CAL D

Description
PWR SUPPLY CAL W/D, PROG, 60V, 1.44KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:24A; Power Rating:1.44kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/D, PROG, 60V, 1.44KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:24A; Power Rating:1.44kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/d, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision - 12AC5988 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/d, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision
12AC5988
Pwr Supply Cal W/d, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision 12AC5988
PWR SUPPLY CAL W/D, PROG, 60V, 1.44KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:24A; Power Rating:1.44kW; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY CAL W/D, PROG, 60V, 1.44KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:24A; Power Rating:1.44kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5988
Product Name Pwr Supply Cal W/d, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233579 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 60.0 volts
DC Output Current 6 amps
View Details