B&K Precision Power Supplies (Test, Bench) XLN15010

Description
5 ~ 150VDC Output Bench (AC to DC) Power Supply LCD 0.04 ~ 10.4A Output 1560W Features Memory, Programmable, RS485 and USB Interface
Request a Quote Datasheet
Description
5 ~ 150VDC Output Bench (AC to DC) Power Supply LCD 0.04 ~ 10.4A Output 1560W Features Memory, Programmable, RS485 and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BKXLN15010-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BKXLN15010-ND
Power Supplies (Test, Bench) BKXLN15010-ND
5 ~ 150VDC Output Bench (AC to DC) Power Supply LCD 0.04 ~ 10.4A Output 1560W Features Memory, Programmable, RS485 and USB Interface

5 ~ 150VDC Output Bench (AC to DC) Power Supply LCD 0.04 ~ 10.4A Output 1560W Features Memory, Programmable, RS485 and USB Interface

Buy Now Datasheet
Bench Power Supplies - 2231582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2231582
Bench Power Supplies 2231582
BK Precision XLN15010 Bench Power Supply

BK Precision XLN15010 Bench Power Supply

Supplier's Site
DC Power Supply - XLN15010 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XLN15010
DC Power Supply XLN15010
The XLN15010 is a 1560 W, 150 V, 10.4 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Voltage: 0-150 V Output Current: 0.04-10.4 A Output Power: 1560 W Compact, high density, 1U package USB and RS485 interface (standard), GPIB and LAN (optional) External analog programming interface List mode: execute test sequences with up to 150 steps from instrument memory Average command processing time <50 ms Internal memory stores up to 10 instrument settings Programmable voltage and current slew rate allow for "soft starting" of loads Easy to configure master/slave mode for series & parallel connection of up to 4 units Control up to 31 power supplies from one PC synchronized via the RS485 interface Application software providing remote control capabilities included Timer-controlled output (1 s to 100 hr) Front to rear airflow allows for efficient cooling in high rack density environments Programmable voltage and current slew rate allow for "soft starting" of loads LabVIEW (TM) drivers available SCPI-compliant command set Extensive protection features: OVP, OCP, OPP, OTP, foldback protection mode, and key-lock function Easy to configure master/slave mode for series or parallel connection of up to four units Included Accessories: User manual, power cord, rackmount kit, test report & certificate of calibration, terminal blocks for output connectors (high current models only) Three-Year Warranty The BK Precision XLN15010 is perfectly suited for ATE systems integration, product design and development, product QC and burn-in testing, production, electro-plating and other applications requiring high, reliable power. For benchtop applications, these power supplies offer built-in voltage and current meters displaying setting and output values concurrently, as well as an intuitive user interface with full keypad and rotary knob. Standard USB, RS485, and optional GPIB and LAN interfaces combined with fast average command processing times of less than 50 ms make the XLN series ideal for ATE applications. Free application software and a complete set of LabVIEW™ drivers are available to provide remote control capabilities, reduce programming time, and increase productivity. When greater output power is required, up to four XLN models can be connected in series (high current models only) or parallel and synchronized with the RS485 interface. Alternatively, the RS485 interface can be used to daisy chain up to 31 units and to remotely control them from one master PC via USB, GPIB, or LAN interface. These power supplies are perfectly suited for ATE systems integration, product design and development, product QC and burn-in testing, and other applications requiring excellent regulation, high power, low noise, and a wide range of voltage and current ratings. Flexible configuration Master/Slave operation Up to four models with the same rating can be connected in parallel or series (high current models only) and operate in master/slave mode. The RS485 interface is used for communication between the master and slave(s). Once configured, the master will automatically search for and detect slave units, and display the voltage and current of the complete system. Fixed 5V/1A output (high current models only) The high current XLN models offer an additional output with a constant output voltage of 5 V and a maximum output current of 1 A for powering another device. Extensive device protection To protect your DUT, the XLN series provides more safety features than any other system power supply in this category: overvoltage (OVP), overcurrent (OCP), overpower (OPP), and overtemperature (OTP) protection. When a fault occurs, the power supply will turn off the output, sound an alarm, and display an error message. Similarly, with constant voltage-to-constant current (CV-to-CC) or constant current-to-constant voltage (CC-to-CV) foldback protection mode activated, the supply will shut down if load changes force the supply to transition between the two operating modes. The power supply is also able to detect abnormally low AC input power and turn the output off when this condition occurs. Remote sense The remote sense feature can compensate for voltage drop in the load wiring Current flow timer for breaker or fuse testing The XLN series can be used to accurately measure the time for a fuse or circuit breaker to open. After the voltage and current levels are set, the On/Off button turns on the output and the time when the fuse/breaker opens is measured to the nearest 100 μs. The maximum counting period is one hour. Convenient front panel guided calibration Using a 5 ½ digit multimeter and a current shunt, voltage and current parameters can be conveniently calibrated from the front panel via the calibration menu. Remote access and programming System integration These power supplies offer standard USB along with optional GPIB and LAN interfaces to facilitate test system development and integration. The XLN series supports SCPI IEEE488.2 and come with LabVIEW™ drivers. Web server interface XLN series models with GPIB and LAN interfaces provide a built-in web server that allows users to configure, control, or monitor the basic settings of the power supply from a remote computer using a web browser. Telnet interface The power supply can be controlled with SCPI commands via a Telnet connection over the Ethernet interface. Any computer with a Telnet client can be used to control the power supply. Multi-unit control In multi-unit control mode, up to 31 units can be daisy chained via RS485 and controlled from one master unit through the USB, GPIB, or LAN interface. External analog programming interface In addition to front panel or remote interface control, voltage and current values can also be programmed with an analog control signal. The power supplies can be externally controlled from zero to full scale by either an analog voltage source (0-5 V/0-10 V selectable) or resistance (0-5 kω, 0-5 kω/0-10 kω selectable for high voltage models). High voltage models also provide additional functions to the analog programming interface such as the ability to monitor the output voltage and current, check regulation mode (CC or CV), and indicate whether a fault has occurred. Test sequence execution in list mode The list mode feature allows users to download a list of commands to the power supply’s internal memory and execute them. Up to 10 sets of programs can be stored with a total of 150 steps allocated among the memory locations. The test sequence can be programmed remotely via the USB, GPIB, or LAN interfaces using SCPI commands or the included application software. Each step’s voltage, current, and duration parameters can be set, with sequences configured for single or repeated execution. Application software PC software is provided for creating and executing test sequences in list mode via the USB or GPIB interface. Generate, save, and load program lists. View output characteristic curves and export data to a file. Pass/Fail test monitors maximum and minimum voltage and current values over a specified period of time. The image is a representation of selection. See specifications for product details.

The XLN15010 is a 1560 W, 150 V, 10.4 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Voltage: 0-150 V
  • Output Current: 0.04-10.4 A
  • Output Power: 1560 W
  • Compact, high density, 1U package
  • USB and RS485 interface (standard), GPIB and LAN (optional)
  • External analog programming interface
  • List mode: execute test sequences with up to 150 steps from instrument memory
  • Average command processing time <50 ms
  • Internal memory stores up to 10 instrument settings
  • Programmable voltage and current slew rate allow for "soft starting" of loads
  • Easy to configure master/slave mode for series & parallel connection of up to 4 units
  • Control up to 31 power supplies from one PC synchronized via the RS485 interface
  • Application software providing remote control capabilities included
  • Timer-controlled output (1 s to 100 hr)
  • Front to rear airflow allows for efficient cooling in high rack density environments
  • Programmable voltage and current slew rate allow for "soft starting" of loads
  • LabVIEW (TM) drivers available
  • SCPI-compliant command set
  • Extensive protection features: OVP, OCP, OPP, OTP, foldback protection mode, and key-lock function
  • Easy to configure master/slave mode for series or parallel connection of up to four units
  • Included Accessories: User manual, power cord, rackmount kit, test report & certificate of calibration, terminal blocks for output connectors (high current models only)
  • Three-Year Warranty

The BK Precision XLN15010 is perfectly suited for ATE systems integration, product design and development, product QC and burn-in testing, production, electro-plating and other applications requiring high, reliable power.

For benchtop applications, these power supplies offer built-in voltage and current meters displaying setting and output values concurrently, as well as an intuitive user interface with full keypad and rotary knob.

Standard USB, RS485, and optional GPIB and LAN interfaces combined with fast average command processing times of less than 50 ms make the XLN series ideal for ATE applications. Free application software and a complete set of LabVIEW™ drivers are available to provide remote control capabilities, reduce programming time, and increase productivity.

When greater output power is required, up to four XLN models can be connected in series (high current models only) or parallel and synchronized with the RS485 interface. Alternatively, the RS485 interface can be used to daisy chain up to 31 units and to remotely control them from one master PC via USB, GPIB, or LAN interface.

These power supplies are perfectly suited for ATE systems integration, product design and development, product QC and burn-in testing, and other applications requiring excellent regulation, high power, low noise, and a wide range of voltage and current ratings.

Flexible configuration

Master/Slave operation
Up to four models with the same rating can be connected in parallel or series (high current models only) and operate in master/slave mode.
The RS485 interface is used for communication between the master and slave(s). Once configured, the master will automatically search for and detect slave units, and display the voltage and current of the complete system.

Fixed 5V/1A output (high current models only)
The high current XLN models offer an additional output with a constant output voltage of 5 V and a maximum output current of 1 A for powering another device.

Extensive device protection
To protect your DUT, the XLN series provides more safety features than any other system power supply in this category: overvoltage (OVP), overcurrent (OCP), overpower (OPP), and overtemperature (OTP) protection. When a fault occurs, the power supply will turn off the output, sound an alarm, and display an error message.

Similarly, with constant voltage-to-constant current (CV-to-CC) or constant current-to-constant voltage (CC-to-CV) foldback protection mode activated, the supply will shut down if load changes force the supply to transition between the two operating modes. The power supply is also able to detect abnormally low AC input power and turn the output off when this condition occurs.

Remote sense
The remote sense feature can compensate for voltage drop in the load wiring

Current flow timer for breaker or fuse testing
The XLN series can be used to accurately measure the time for a fuse or circuit breaker to open. After the voltage and current levels are set, the On/Off button turns on the output and the time when the fuse/breaker opens is measured to the nearest 100 μs. The maximum counting period is one hour.

Convenient front panel guided calibration
Using a 5 ½ digit multimeter and a current shunt, voltage and current parameters can be conveniently calibrated from the front panel via the calibration menu.

Remote access and programming

System integration
These power supplies offer standard USB along with optional GPIB and LAN interfaces to facilitate test system development and integration. The XLN series supports SCPI IEEE488.2 and come with LabVIEW™ drivers.

Web server interface
XLN series models with GPIB and LAN interfaces provide a built-in web server that allows users to configure, control, or monitor the basic settings of the power supply from a remote computer using a web browser.

Telnet interface
The power supply can be controlled with SCPI commands via a Telnet connection over the Ethernet interface. Any computer with a Telnet client can be used to control the power supply.

Multi-unit control
In multi-unit control mode, up to 31 units can be daisy chained via RS485 and controlled from one master unit through the USB, GPIB, or LAN interface.

External analog programming interface
In addition to front panel or remote interface control, voltage and current values can also be programmed with an analog control signal. The power supplies can be externally controlled from zero to full scale by either an analog voltage source (0-5 V/0-10 V selectable) or resistance (0-5 kΩ, 0-5 kΩ/0-10 kΩ selectable for high voltage models). High voltage models also provide additional functions to the analog programming interface such as the ability to monitor the output voltage and current, check regulation mode (CC or CV), and indicate whether a fault has occurred.

Test sequence execution in list mode
The list mode feature allows users to download a list of commands to the power supply’s internal memory and execute them. Up to 10 sets of programs can be stored with a total of 150 steps allocated among the memory locations. The test sequence can be programmed remotely via the USB, GPIB, or LAN interfaces using SCPI commands or the included application software. Each step’s voltage, current, and duration parameters can be set, with sequences configured for single or repeated execution.

Application software
PC software is provided for creating and executing test sequences in list mode via the USB or GPIB interface. Generate, save, and load program lists. View output characteristic curves and export data to a file. Pass/Fail test monitors maximum and minimum voltage and current values over a specified period of time.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet
Power Supply, Bench, Adj, 1O/p, 150V; Power Supply Output Type B&k Precision - 95W0533 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 150V; Power Supply Output Type B&k Precision
95W0533
Power Supply, Bench, Adj, 1O/p, 150V; Power Supply Output Type B&k Precision 95W0533
POWER SUPPLY, BENCH, ADJ, 1O/P, 150V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:5V; Output Voltage Max:150V; Output Current Min:40mA; Output Current Max:10.4A; Power Rating:1.56kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 150V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:5V; Output Voltage Max:150V; Output Current Min:40mA; Output Current Max:10.4A; Power Rating:1.56kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BKXLN15010-ND 2231582 XLN15010 95W0533
Product Name Power Supplies (Test, Bench) Bench Power Supplies DC Power Supply Power Supply, Bench, Adj, 1O/p, 150V; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 5.0 to 150.0 volts 150.0 volts 5.0 to 150.0 volts
DC Output Current 0.0400 to 10.4 amps 10.4 amps 10.4 amps
Ripple 10mVrms, 100mVpp
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details