B&K Precision Test Lead Set, Blk, Red, 2M, 60A; Test Connector Type A B&k Precision TLPWR1

Description
TEST LEAD SET, BLK, RED, 2M, 60A; Test Connector Type A:Spade Lug; Test Connector Type B:Spade Lug; Voltage Rating:-; Current Rating:60A; Insulator Colour:Black, Red; Lead Length - Metric:2m; Lead Length - Imperial:79.2" RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLK, RED, 2M, 60A; Test Connector Type A:Spade Lug; Test Connector Type B:Spade Lug; Voltage Rating:-; Current Rating:60A; Insulator Colour:Black, Red; Lead Length - Metric:2m; Lead Length - Imperial:79.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Blk, Red, 2M, 60A; Test Connector Type A B&k Precision - 43Y3447 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Blk, Red, 2M, 60A; Test Connector Type A B&k Precision
43Y3447
Test Lead Set, Blk, Red, 2M, 60A; Test Connector Type A B&k Precision 43Y3447
TEST LEAD SET, BLK, RED, 2M, 60A; Test Connector Type A:Spade Lug; Test Connector Type B:Spade Lug; Voltage Rating:-; Current Rating:60A; Insulator Colour:Black, Red; Lead Length - Metric:2m; Lead Length - Imperial:79.2" RoHS Compliant: Yes

TEST LEAD SET, BLK, RED, 2M, 60A; Test Connector Type A:Spade Lug; Test Connector Type B:Spade Lug; Voltage Rating:-; Current Rating:60A; Insulator Colour:Black, Red; Lead Length - Metric:2m; Lead Length - Imperial:79.2" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TLPWR1
Test Leads TLPWR1
Test Leads 2 Meter, 60 Amp Test Lead with Spade Connectors

Test Leads 2 Meter, 60 Amp Test Lead with Spade Connectors

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 43Y3447 TLPWR1
Product Name Test Lead Set, Blk, Red, 2M, 60A; Test Connector Type A B&k Precision Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 461-1052-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Test Leads - 1745671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details