B&K Precision Kelvin Clip Test Lead, 4 Terminal; Test Connector Type A B&k Precision TL8KC1

Description
KELVIN CLIP TEST LEAD, 4 TERMINAL; Test Connector Type A:Kelvin Clip; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
KELVIN CLIP TEST LEAD, 4 TERMINAL; Test Connector Type A:Kelvin Clip; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Clip Test Lead, 4 Terminal; Test Connector Type A B&k Precision - 90Y5962 - Newark, An Avnet Company
Chicago, IL, United States
Kelvin Clip Test Lead, 4 Terminal; Test Connector Type A B&k Precision
90Y5962
Kelvin Clip Test Lead, 4 Terminal; Test Connector Type A B&k Precision 90Y5962
KELVIN CLIP TEST LEAD, 4 TERMINAL; Test Connector Type A:Kelvin Clip; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

KELVIN CLIP TEST LEAD, 4 TERMINAL; Test Connector Type A:Kelvin Clip; Test Connector Type B:Alligator Clips x 2; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL8KC1
Test Leads TL8KC1
Test Leads Shielded Kelvin probe for blade input hand held meters

Test Leads Shielded Kelvin probe for blade input hand held meters

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 90Y5962 TL8KC1
Product Name Kelvin Clip Test Lead, 4 Terminal; Test Connector Type A B&k Precision Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XM Micro-Hook to 0.025″ Sq. Socket, 28 AWG PVC Test Lead - 703XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details