B&K Precision Test Leads TL885B

Description
Test Leads 4-wire Test Lead for models 885 & 886
Datasheet
Description
Test Leads 4-wire Test Lead for models 885 & 886
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
TL885B
Test Leads TL885B
Test Leads 4-wire Test Lead for models 885 & 886

Test Leads 4-wire Test Lead for models 885 & 886

Buy Now Datasheet
Test Lead Set; Kit Contents B&k Precision - 22C6844 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set; Kit Contents B&k Precision
22C6844
Test Lead Set; Kit Contents B&k Precision 22C6844
TEST LEAD SET; Kit Contents:4-wire Test Leads; Product Range:-; For Use With:885 / 886 Series Synthesized LCR Meters RoHS Compliant: Yes

TEST LEAD SET; Kit Contents:4-wire Test Leads; Product Range:-; For Use With:885 / 886 Series Synthesized LCR Meters RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number TL885B 22C6844
Product Name Test Leads Test Lead Set; Kit Contents B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Mini Alligator Clip to 0.14″ Spade Lug, 22 AWG PVC Test Lead - 289M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Current Clamps - 2050189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Approvals RoHS Compliant
View Details