B&K Precision Test Lead Set, Black, Red; Test Connector Type A B&k Precision TL830

Description
TEST LEAD SET, BLACK, RED; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red; Test Connector Type A B&k Precision - 02E2470 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red; Test Connector Type A B&k Precision
02E2470
Test Lead Set, Black, Red; Test Connector Type A B&k Precision 02E2470
TEST LEAD SET, BLACK, RED; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED; Test Connector Type A:Alligator Clip; Test Connector Type B:4mm Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:-; Lead Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 02E2470
Product Name Test Lead Set, Black, Red; Test Connector Type A B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

XL1 Mini-Hook to Lead Only, 18 AWG PVC Test Lead - 613XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Test Leads - 1796838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details