B&K Precision Test Lead Set, Black, Red, 1M, 5A; Test Connector Type A B&k Precision TL5A

Description
TEST LEAD SET, BLACK, RED, 1M, 5A; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1m; Lead Length - Imperial:39.6" RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 1M, 5A; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1m; Lead Length - Imperial:39.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 1M, 5A; Test Connector Type A B&k Precision - 13C3253 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1M, 5A; Test Connector Type A B&k Precision
13C3253
Test Lead Set, Black, Red, 1M, 5A; Test Connector Type A B&k Precision 13C3253
TEST LEAD SET, BLACK, RED, 1M, 5A; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1m; Lead Length - Imperial:39.6" RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1M, 5A; Test Connector Type A:4mm Banana Plug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1m; Lead Length - Imperial:39.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 13C3253
Product Name Test Lead Set, Black, Red, 1M, 5A; Test Connector Type A B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Shrouded R/A Banana Plug to Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 9813 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details