B&K Precision Test Leads TL-LCR

Description
Test Leads Test Leads for 875B, 878, 878A, 879, 890, & 890B (Sheathed)
Datasheet
Description
Test Leads Test Leads for 875B, 878, 878A, 879, 890, & 890B (Sheathed)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
TL-LCR
Test Leads TL-LCR
Test Leads Test Leads for 875B, 878, 878A, 879, 890, & 890B (Sheathed)

Test Leads Test Leads for 875B, 878, 878A, 879, 890, & 890B (Sheathed)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number TL-LCR
Product Name Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Banana, Meter Interface - 461-1051-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Multimeter Leads - 1797908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm safety plug
Approvals RoHS Compliant
View Details