B&K Precision Test Lead Set, Black, Red, 127Mm; Test Connector Type A B&k Precision TL LCR

Description
TEST LEAD SET, BLACK, RED, 127MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:127mm; No. of Test Leads:2RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 127MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:127mm; No. of Test Leads:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 127Mm; Test Connector Type A B&k Precision - 73H3775 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 127Mm; Test Connector Type A B&k Precision
73H3775
Test Lead Set, Black, Red, 127Mm; Test Connector Type A B&k Precision 73H3775
TEST LEAD SET, BLACK, RED, 127MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:127mm; No. of Test Leads:2RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 127MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:127mm; No. of Test Leads:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 73H3775
Product Name Test Lead Set, Black, Red, 127Mm; Test Connector Type A B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

XJL Automotive Test Kit, PVC Coil Cord - 3503 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details