B&K Precision Test Leads TL 9160

Description
Test Leads 150cm Stacking Retractable Sleeve Plug Output Cable Kit
Datasheet
Description
Test Leads 150cm Stacking Retractable Sleeve Plug Output Cable Kit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
TL 9160
Test Leads TL 9160
Test Leads 150cm Stacking Retractable Sleeve Plug Output Cable Kit

Test Leads 150cm Stacking Retractable Sleeve Plug Output Cable Kit

Buy Now Datasheet
Test Lead Set, Black, Green, Red, 1.5M; Test Connector Type A B&k Precision - 97J7629 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Green, Red, 1.5M; Test Connector Type A B&k Precision
97J7629
Test Lead Set, Black, Green, Red, 1.5M; Test Connector Type A B&k Precision 97J7629
TEST LEAD SET, BLACK, GREEN, RED, 1.5M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Green, Red RoHS Compliant: Yes

TEST LEAD SET, BLACK, GREEN, RED, 1.5M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Green, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number TL 9160 97J7629
Product Name Test Leads Test Lead Set, Black, Green, Red, 1.5M; Test Connector Type A B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XPL Pistol Grip Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601XPL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details