B&K Precision Tweezer Test Lead, Smd; Test Connector Type A B&k Precision TL-8

Description
TWEEZER TEST LEAD, SMD; Test Connector Type A:Banana Plug; Test Connector Type B:Tweezer Test Lead; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:1A; Voltage Rating:400Vrms; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TWEEZER TEST LEAD, SMD; Test Connector Type A:Banana Plug; Test Connector Type B:Tweezer Test Lead; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:1A; Voltage Rating:400Vrms; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tweezer Test Lead, Smd; Test Connector Type A B&k Precision - 96B6798 - Newark, An Avnet Company
Chicago, IL, United States
Tweezer Test Lead, Smd; Test Connector Type A B&k Precision
96B6798
Tweezer Test Lead, Smd; Test Connector Type A B&k Precision 96B6798
TWEEZER TEST LEAD, SMD; Test Connector Type A:Banana Plug; Test Connector Type B:Tweezer Test Lead; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:1A; Voltage Rating:400Vrms; Product Range:- RoHS Compliant: Yes

TWEEZER TEST LEAD, SMD; Test Connector Type A:Banana Plug; Test Connector Type B:Tweezer Test Lead; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:1A; Voltage Rating:400Vrms; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 96B6798
Product Name Tweezer Test Lead, Smd; Test Connector Type A B&k Precision
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XJL Macro-Hook to Meter Banana Plug, , 18 AWG PVC Test Lead - 605XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.075
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details