B&K Precision Test Lead Set, Black, Red, 750Mm, 30A; Test Connector Type A B&k Precision TL-30

Description
TEST LEAD SET, BLACK, RED, 750MM, 30A; Test Connector Type A:Spade Lug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:30A; Insulator Colour:Black, Red; Lead Length - Metric:750mm; Lead Length - Imperial:29.6"RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK, RED, 750MM, 30A; Test Connector Type A:Spade Lug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:30A; Insulator Colour:Black, Red; Lead Length - Metric:750mm; Lead Length - Imperial:29.6"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 750Mm, 30A; Test Connector Type A B&k Precision - 13C3252 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 750Mm, 30A; Test Connector Type A B&k Precision
13C3252
Test Lead Set, Black, Red, 750Mm, 30A; Test Connector Type A B&k Precision 13C3252
TEST LEAD SET, BLACK, RED, 750MM, 30A; Test Connector Type A:Spade Lug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:30A; Insulator Colour:Black, Red; Lead Length - Metric:750mm; Lead Length - Imperial:29.6"RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 750MM, 30A; Test Connector Type A:Spade Lug; Test Connector Type B:Alligator Clip; Voltage Rating:-; Current Rating:30A; Insulator Colour:Black, Red; Lead Length - Metric:750mm; Lead Length - Imperial:29.6"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
TL-30
Test Leads TL-30
Test Leads 30A Hook-up Cable Set

Test Leads 30A Hook-up Cable Set

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 13C3252 TL-30
Product Name Test Lead Set, Black, Red, 750Mm, 30A; Test Connector Type A B&k Precision Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 461-1173-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration AlligatorClip; Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details