B&K PRECISION
TL 30 -- SPADE LUG 30 A POWER SUPPLY CABLES
B&K Precision
SPADE LUG 30 A POWER SUPPLY CABLES
TL 30
Description
TL-5 Up to 5 Amps — Banana Plugs to Alligator Clip — Red and Black
TL-30 Up to 30 Amps — Spade Lug to Clip — Red and Black
Description
TL-5 Up to 5 Amps — Banana Plugs to Alligator Clip — Red and Black
TL-30 Up to 30 Amps — Spade Lug to Clip — Red and Black
Suppliers
SPADE LUG 30 A POWER SUPPLY CABLES
70146308
TL-5 Up to 5 Amps — Banana Plugs to Alligator Clip — Red and Black
TL-30 Up to 30 Amps — Spade Lug to Clip — Red and Black
- TL-5 Up to 5 Amps — Banana Plugs to Alligator Clip — Red and Black
- TL-30 Up to 30 Amps — Spade Lug to Clip — Red and Black
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
70146308 |
|
Product Name
|
SPADE LUG 30 A POWER SUPPLY CABLES |
|
Application
|
Instrumentation and Control
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Cable Length
32.81 ft (100 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
Product Type
ATA / SATA
Standards / Certifications
RoHS
View Details
Application
Instrumentation and Control
Product Type
System
Cable Length
9.84 ft (30 dm)
View Details
2 suppliers