B&K Precision Cal Power Supply, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision PVS10005 CAL

Description
CAL POWER SUPPLY, PROG, 5A, 1KV, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, PROG, 5A, 1KV, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision - 42AC0476 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision
42AC0476
Cal Power Supply, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision 42AC0476
CAL POWER SUPPLY, PROG, 5A, 1KV, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, PROG, 5A, 1KV, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0476
Product Name Cal Power Supply, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6860-ea-pub-12000-40-4u-30000w-32079 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details