B&K Precision Power Supply Cal W/du, Prog, 5A, 1Kv; Power Supply Output Type B&k Precision PVS10005 CAL DU

Description
POWER SUPPLY CAL W/DU, PROG, 5A, 1KV; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/DU, PROG, 5A, 1KV; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/du, Prog, 5A, 1Kv; Power Supply Output Type B&k Precision - 24AC4527 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/du, Prog, 5A, 1Kv; Power Supply Output Type B&k Precision
24AC4527
Power Supply Cal W/du, Prog, 5A, 1Kv; Power Supply Output Type B&k Precision 24AC4527
POWER SUPPLY CAL W/DU, PROG, 5A, 1KV; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/DU, PROG, 5A, 1KV; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 24AC4527
Product Name Power Supply Cal W/du, Prog, 5A, 1Kv; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details