B&K Precision Power Supply Cal W/d, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision PVS10005 CAL D

Description
POWER SUPPLY CAL W/D, PROG, 5A, 1KV, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, PROG, 5A, 1KV, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision - 42AC0477 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision
42AC0477
Power Supply Cal W/d, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision 42AC0477
POWER SUPPLY CAL W/D, PROG, 5A, 1KV, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, PROG, 5A, 1KV, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:5A; Power Rating:5kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 42AC0477
Product Name Power Supply Cal W/d, Prog, 5A, 1Kv, 5Kw; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3C650LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details